EVW2S22P04详情
Schneider EVW2S22P04重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
9853-3231
Manufacturer
Altech
Degree of protection (IP)
IP54
Material housing
Steel
深度
165
高度
460
宽度
330
0个相似型号
EVW2S22P04拓展信息
EVW2S22P04详情
Schneider EVW2S22P04重要参数规格及、参数值,及相似型号如下:
Manufacturer Part Number
9853-3231
Manufacturer
Altech
Degree of protection (IP)
IP54
Material housing
Steel
深度
165
高度
460
宽度
330
EVW2S22P04拓展信息