GBX060032K详情
Schneider GBX060032K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
E40HB8-3600-3-V-5
Approvals
CE
Mounting Styles
Blind Hollowshaft
Shaft Type
Hollow
Manufacturer
Autonics
Spare part
无
Accessory
有
Type of mechanical accessory/spare part
Other
Type of electrical accessory/spare part
Other
操作温度
-10 to 70 Degrees C
终端
Radial Cable
输入电压
5 VDC
知识产权评级
IP50
GBX060032K拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。