GBY080003K详情
Schneider GBY080003K重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
425X-04-A-P6
Approvals
ATEX, CE, IECEX, cULus
Manufacturer
Barksdale Control Products
Spare part
无
Accessory
有
Type of mechanical accessory/spare part
Other
Type of electrical accessory/spare part
Other
类型
Explosion Proof (Amplified)
输出量
4-20 mA
准确性
0.25 %
输入
12-28 VDC
温度范围
-40-185 °F
电气连接
Cable - Jacketed, Shielded
GBY080003K拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。