注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥1354.329653
10
¥1277.669481
100
¥1205.348566
500
¥1137.121288
1000
¥1072.755937
GS1AF43详情
Schneider GS1AF43重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Number of contacts as change-over contact
1
Number of contacts as normally open contact
0
Number of contacts as normally closed contact
0
Model
Integrable
For Use With
Switch Disconnectors
配件类型
辅助触点
0个相似型号
GS1AF43拓展信息







哦! 它是空的。