GVAE11TQ详情
Schneider GVAE11TQ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
1
Number of contacts as normally closed contact
1
Model
Integrable
Range
TeSys
系列
GVAE11
接头数量
2
0个相似型号
GVAE11TQ拓展信息








哦! 它是空的。