注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥10576.16023
10
¥10228.394807
25
¥10157.29375
50
¥10086.686941
100
¥9879.223251
500
¥9172.909242
HJL36100M73详情
Schneider HJL36100M73重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Rated operating voltage
600 - 600
Degree of protection (IP)
IP40
With integrated auxiliary switch
无
Phase failure sensitive
有
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
100
Type of control element
Push button
With integrated under voltage release
有
Rated short-circuit breaking capacity lcu at 400 V, AC
25
HJL36100M73拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider







哦! 它是空的。