HMIVXLUSBL详情
Schneider HMIVXLUSBL重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
质量
-
Permitted cable outer temperature after assembling without vibration
-30 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-5 - 80
Degree of protection (IP)
IP67
Material of contact surface
Gold
Package
Bulk
厂商
施耐德电气
Product Status
Obsolete
For Use With/Related Products
-
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Brand
施耐德电气
系列
和谐GTU
子类别
Memory & Data Storage
配件类型
U盘
产品类别
USB 闪存盘
规格说明
-
产品类别
USB 闪存盘
HMIVXLUSBL拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。