HMIYYMACWLIOT1详情
Schneider HMIYYMACWLIOT1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 80
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 80
Degree of protection (IP)
IP68
Material of contact surface
Gold
Package
Bulk
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
和谐iPC系列
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Brand
施耐德电气
系列
Harmony
子类别
嵌入式解决方案
配件类型
Software
产品类别
Software
产品类别
Software
HMIYYMACWLIOT1拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。