HRCPDG42R详情
Schneider HRCPDG42R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDG33MH400E2NJ
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Rated operating voltage
24 - 24
Degree of protection (IP)
IP20
额定电流
400 A
以太网
有
0个相似型号
HRCPDG42R拓展信息








哦! 它是空的。