IMT33094详情
Schneider IMT33094重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Nominal voltage
100 - 240
Protection class
II
Degree of protection (IP)
IP54
Length of connection cable
2
With light source
有
0个相似型号
IMT33094拓展信息
IMT33094详情
Schneider IMT33094重要参数规格及、参数值,及相似型号如下:
材料
Plastic
Nominal voltage
100 - 240
Protection class
II
Degree of protection (IP)
IP54
Length of connection cable
2
With light source
有
IMT33094拓展信息