IMT33100详情
Schneider IMT33100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Nominal voltage
100 - 240
Protection class
II
Degree of protection (IP)
IP54
Degree of protection (NEMA)
3
Length of connection cable
2
With light source
有
0个相似型号
IMT33100拓展信息








哦! 它是空的。