IMT47214详情
Schneider IMT47214重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal voltage
220 - 240
Protection class
I
Material housing
Aluminium
Suitable for wall mounting
有
Voltage type
AC
Degree of protection (IP)
IP65
Degree of protection (NEMA)
Other
With light source
无
可调节性
Rotatable
宽度
288.4
长度
39.3
IMT47214拓展信息








哦! 它是空的。