IMT47216详情
Schneider IMT47216重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surface protection
Powder coating
Nominal voltage
220 - 240
Protection class
I
Material housing
Aluminium
Suitable for wall mounting
有
Voltage type
AC
Degree of protection (IP)
IP44
Degree of protection (NEMA)
Other
With light source
无
可调节性
Rotatable
宽度
163.4
长度
26
IMT47216拓展信息








哦! 它是空的。