IMT47220详情
Schneider IMT47220重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP)
IP44
Degree of protection (NEMA)
Other
Material housing
Aluminium
Nominal voltage
220 - 240
Protection class
I
Suitable for wall mounting
有
Surface protection
Powder coating
Voltage type
AC
With light source
无
可调节性
Rotatable
长度
26.5
宽度
189.4
IMT47220拓展信息








哦! 它是空的。