INS60011详情
Schneider INS60011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
Pollution degree
2
Rated surge voltage
4
宽度
40
高度
32
长度
55
0个相似型号
INS60011拓展信息








哦! 它是空的。