INS60015详情
Schneider INS60015重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material housing
Polyamide (PA)
Degree of protection (IP)
IP20
Locking mechanism
Integrated in plug-in connector
With strain relief
无
Pollution degree
2
Model
Plug
Rated surge voltage
4.5
宽度
30
高度
40
长度
48
INS60015拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。