ISM10104P详情
Schneider ISM10104P重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Manufacturer Part Number
LD431650NA
Approvals
UR
Manufacturer
Powerex
Surface protection
Untreated
Suitable for
Left/right
Type of fastening
Snap on
Material quality
Other
Model
Symmetric
深度
56
电路
SCR Doubler w/ aux Cathode
宽度
79
ISM10104P拓展信息








哦! 它是空的。