ISM71071详情
Schneider ISM71071重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Rubber
Package
Bulk
厂商
施耐德电气
Product Status
活跃
For Use With/Related Products
Mureva BOX
Surface protection
Untreated
Watertight
有
Cable entry
Round
Degree of protection (IP)
IP55
Suitable for cable diameter
4 - 20
With strain relief
无
Number of cables
1 - 1
Material quality
Other
Suitable for cable gland
有
Bore diameter
23
Gastight
无
Model
Closed
Fire resistant
无
系列
-
配件类型
Grommet
ISM71071拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。