ISM71506详情
Schneider ISM71506重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Surface protection
Untreated
Glass-fibre reinforced
有
For Ex-Zone dust
None
Thread length
9
Degree of protection (IP)
IP68
Explosion-tested version
无
Suitable for cable diameter
19 - 28
With locknut
有
Thread type
Metric
With strain relief
有
Nominal thread size metric/PG
40
Wrench width
40
Material quality
Polyamide (PA)
Bend radius protection/trumpet flare
有
For Ex-zone gas
None
Shock resistant
有
Model
Straight
ISM71506拓展信息








哦! 它是空的。