K10B006TCH详情
Schneider K10B006TCH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Non-Compliant
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP65/IP67
Material housing
Other
Rated operation current Ie at AC-3, 400 V
2
Rated permanent current Iu
10
Type of control element
Long turning handle
Number of auxiliary contacts as normally closed contact
0
Model
Reverser
K10B006TCH拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。