K1H014N详情
Schneider K1H014N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
HVX04024BAP3PFRB
Manufacturer
Cutler Hammer, Div of Eaton Corp
Model
On/Off switch
Number of auxiliary contacts as normally closed contact
0
Type of control element
Other
Rated permanent current Iu
12
Rated operation power at AC-3, 400 V
1.5
Rated operation current Ie at AC-3, 400 V
3.3
Degree of protection (IP), front side
Other
Number of auxiliary contacts as normally open contact
0
Type of electrical connection of main circuit
Screw connection
RoHS
Non-Compliant
K1H014N拓展信息








哦! 它是空的。