K1SC1350467CH详情
Schneider K1SC1350467CH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Degree of protection (IP), front side
IP65/IP67
Model
Pole switch
Number of auxiliary contacts as normally closed contact
0
Number of auxiliary contacts as normally open contact
0
Rated operation current Ie at AC-3, 400 V
3.3
Rated permanent current Iu
12
Type of control element
旋转按钮
Type of electrical connection of main circuit
Screw connection
K1SC1350467CH拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。