K1SM1A8LNS05详情
Schneider K1SM1A8LNS05重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Other
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
Other
Material housing
Other
Rated operation current Ie at AC-3, 400 V
3.3
Rated operation power at AC-3, 400 V
1500
Rated permanent current Iu
12
Type of control element
Other
Number of auxiliary contacts as normally closed contact
0
Model
Other
K1SM1A8LNS05拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。