K2B001ULH详情
Schneider K2B001ULH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP40
Material housing
Other
Rated operation current Ie at AC-3, 400 V
8
Rated permanent current Iu
20
Type of control element
Long turning handle
Number of auxiliary contacts as normally closed contact
0
Model
Reverser
定位的数量
3
颜色
Black
K2B001ULH拓展信息
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric
Schneider Electric








哦! 它是空的。