K2D012N详情
Schneider K2D012N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 90
Rated current In
4
Permitted cable outer temperature during assembling/handling
-25 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Brand
施耐德电气
子类别
开关配件
产品类别
Switch Contact Blocks / Switch Kits
产品类别
Switch Contact Blocks / Switch Kits
K2D012N拓展信息








哦! 它是空的。