K2H004PLH详情
Schneider K2H004PLH重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package Type
BULK
Alternate PN
T711083
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
IP40
Material housing
Other
Rated operation current Ie at AC-3, 400 V
8
Rated permanent current Iu
20
Type of control element
Long turning handle
Number of auxiliary contacts as normally closed contact
0
Model
On/Off switch
K2H004PLH拓展信息








哦! 它是空的。