K2M033N详情
Schneider K2M033N重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
Other
Rated operation current Ie at AC-3, 400 V
8
Model
Level switch
Number of auxiliary contacts as normally closed contact
0
Type of control element
Other
Rated permanent current Iu
20
Rated operation power at AC-3, 400 V
4
K2M033N拓展信息








哦! 它是空的。