K2SF56219Z详情
Schneider K2SF56219Z重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
WTAG-83
Manufacturer
Thomas & Betts
Type of electrical connection of main circuit
Other
Number of auxiliary contacts as normally open contact
0
Degree of protection (IP), front side
Other
Material housing
Other
Type of control element
Other
Number of auxiliary contacts as normally closed contact
0
Model
Other
K2SF56219Z拓展信息








哦! 它是空的。