KA1AYSIA详情
Schneider KA1AYSIA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulator Material
Nylon
Manufacturer Part Number
CL40FRSB-BX
Approvals
cUL, UL
Manufacturer
Advanced Devices (Marinco)
RoHS
,Panel Mount with mounting holes
额定电流
400 A
电压
600 VAC
螺柱尺寸
1/2 -13 x 1-1/8
连接类型
Receptacle
0个相似型号
KA1AYSIA拓展信息








哦! 它是空的。