KAXZ1S149详情
Schneider KAXZ1S149重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Package
Bulk
厂商
施耐德电气
Product Status
活跃
(Select First, Then Apply Filters) Compatible Series
Schneider, Harmony K
Material front ring
Metal
Degree of protection (IP), front side
IP65/IP67
Construction type lens
Round
Colour front ring
Chrome
With front ring
有
Type of control element
Key
Unit Weight
2.292808 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
施耐德电气
Illuminated
Non-Illuminated
Brand
施耐德电气
RoHS
Details
Manufacturer Part Number
KAXZ1S149
Part Life Cycle Code
活跃
Ihs Manufacturer
SCHNEIDER ELECTRIC SA
Risk Rank
5.74
系列
和谐K
类型
Maintained
子类别
Switches
Reach合规守则
unknown
执行器类型
Keylock
面板开孔尺寸
-
照明
Non-Illuminated
开关类型
钥匙锁定开关
产品类别
钥匙锁开关
需要
Contact Block(s)
灯型
-
产品类别
钥匙锁开关
KAXZ1S149拓展信息
Schneider
Schneider
Schneider
Schneider Electric
Schneider Electric
Schneider
Schneider
Schneider
Schneider
Schneider








哦! 它是空的。