KBA1SR详情
Schneider KBA1SR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
38999
Manufacturer
Cully-Minerallac
Material front ring
Plastic
Degree of protection (IP), front side
IP65
Construction type lens
Round
Colour front ring
Black
With front ring
有
Type of control element
Key
位元大小
T-50H
驱动器类型
Star Pin
0个相似型号
KBA1SR拓展信息








哦! 它是空的。