注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥228.311087
10
¥215.387821
100
¥203.196055
500
¥191.694388
1000
¥180.843765
KBB40ZJ4W详情
Schneider KBB40ZJ4W重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electrical connection of main circuit
Screw connection
Adjustment range undelayed short-circuit release
1920 - 1920
Number of auxiliary contacts as normally open contact
0
Overload release current setting
80 - 160
Degree of protection (IP)
IP20
Device construction
Built-in device fixed built-in technique
Rated permanent current Iu
160
Type of control element
Rocker lever
Number of auxiliary contacts as normally closed contact
0
With integrated under voltage release
无
Spare part
无
Accessory
有
Type of accessory/spare part
Coupling
KBB40ZJ4W拓展信息
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider
Schneider







哦! 它是空的。