KBC1SR详情
Schneider KBC1SR重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Key
With front ring
有
Colour front ring
Black
Construction type lens
Square
Degree of protection (IP), front side
IP65
Material front ring
Plastic
0个相似型号
KBC1SR拓展信息








哦! 它是空的。