KBF1H详情
Schneider KBF1H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Long turning handle
With front ring
有
Colour front ring
Black
Construction type lens
Square
Degree of protection (IP), front side
IP40
Material front ring
Plastic
0个相似型号
KBF1H拓展信息








哦! 它是空的。