KCD1YZ详情
Schneider KCD1YZ重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Material front ring
Plastic
Degree of protection (IP), front side
IP65
Colour front ring
Other
With front ring
有
Type of control element
旋转按钮
0个相似型号
KCD1YZ拓展信息
KCD1YZ详情
Schneider KCD1YZ重要参数规格及、参数值,及相似型号如下:
Material front ring
Plastic
Degree of protection (IP), front side
IP65
Colour front ring
Other
With front ring
有
Type of control element
旋转按钮
KCD1YZ拓展信息