KDC05F详情
Schneider KDC05F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Plastic
Manufacturer Part Number
8501RS4M1V14
Approvals
CE, CSA, UL
Contact Materials
Silver Gold Flashed
Manufacturer
方形 D
Mounting
Plug In
Connections
External thread
Ambient temperature
5 - 55
Degree of protection (IP)
IP65
Nominal diameter
Other
Supporting protocol for MODBUS
无
终端
Spade
触点
4PDT
KDC05F拓展信息








哦! 它是空的。