KDC10R详情
Schneider KDC10R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Ambient temperature
5 - 55
Connections
External thread
Degree of protection (IP)
IP65
Nominal diameter
Other
Supporting protocol for MODBUS
无
0个相似型号
KDC10R拓展信息
KDC10R详情
Schneider KDC10R重要参数规格及、参数值,及相似型号如下:
Ambient temperature
5 - 55
Connections
External thread
Degree of protection (IP)
IP65
Nominal diameter
Other
Supporting protocol for MODBUS
无
KDC10R拓展信息