KDG3H详情
Schneider KDG3H重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
5050110
Manufacturer
Rittal
Material front ring
Plastic
Degree of protection (IP), front side
IP40
Construction type lens
Square
Colour front ring
Black
With front ring
有
Type of control element
Long turning handle
配件类型
Roof Plates for TS
0个相似型号
KDG3H拓展信息








哦! 它是空的。