KDH10R详情
Schneider KDH10R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
External thread
Ambient temperature
5 - 55
Degree of protection (IP)
IP65
Supporting protocol for MODBUS
无
Nominal diameter
Other
0个相似型号
KDH10R拓展信息
KDH10R详情
Schneider KDH10R重要参数规格及、参数值,及相似型号如下:
Connections
External thread
Ambient temperature
5 - 55
Degree of protection (IP)
IP65
Supporting protocol for MODBUS
无
Nominal diameter
Other
KDH10R拓展信息