KDK30F详情
Schneider KDK30F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
6/BX54
Manufacturer
Continental Belt
Outside Length
57 Inches
Connections
Flange
Ambient temperature
5 - 55
Degree of protection (IP)
IP65
Nominal diameter
DN 40
Supporting protocol for MODBUS
无
频带数量
6
0个相似型号
KDK30F拓展信息








哦! 它是空的。