KDK50R详情
Schneider KDK50R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer
Allen Bradley Control
Connections
Flange
Ambient temperature
5 - 55
Degree of protection (IP)
IP65
Nominal diameter
DN 100
Supporting protocol for MODBUS
无
0个相似型号
KDK50R拓展信息








哦! 它是空的。