KEH10F详情
Schneider KEH10F重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connections
External thread
Ambient temperature
5 - 55
Degree of protection (IP)
IP65
Nominal diameter
Other
Supporting protocol for MODBUS
无
0个相似型号
KEH10F拓展信息
KEH10F详情
Schneider KEH10F重要参数规格及、参数值,及相似型号如下:
Connections
External thread
Ambient temperature
5 - 55
Degree of protection (IP)
IP65
Nominal diameter
Other
Supporting protocol for MODBUS
无
KEH10F拓展信息