KEK05R详情
Schneider KEK05R重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Supporting protocol for MODBUS
无
Nominal diameter
Other
Degree of protection (IP)
IP65
Ambient temperature
5 - 55
Connections
External thread
0个相似型号
KEK05R拓展信息
KEK05R详情
Schneider KEK05R重要参数规格及、参数值,及相似型号如下:
Supporting protocol for MODBUS
无
Nominal diameter
Other
Degree of protection (IP)
IP65
Ambient temperature
5 - 55
Connections
External thread
KEK05R拓展信息