KTA1000FP4D1详情
Schneider KTA1000FP4D1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature during assembling/handling
-30 - -30
Degree of protection (IP)
IP65
Material of contact surface
Other
0个相似型号
KTA1000FP4D1拓展信息
KTA1000FP4D1详情
Schneider KTA1000FP4D1重要参数规格及、参数值,及相似型号如下:
Permitted cable outer temperature during assembling/handling
-30 - -30
Degree of protection (IP)
IP65
Material of contact surface
Other
KTA1000FP4D1拓展信息