KTA2500FC3A详情
Schneider KTA2500FC3A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
300 - 300
Nominal voltage
220 - 240
Protection class
II
Built-in depth
45
Material housing
Plastic
Voltage type
AC
Degree of protection (IP)
IP20
Degree of protection (NEMA)
Other
Built-in diameter
68
With light source
有
功能
Escape route lighting
宽度
33
长度
620
KTA2500FC3A拓展信息








哦! 它是空的。