KTA3200FP7A1详情
Schneider KTA3200FP7A1重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Nominal current
0.78 - 0.78
Nominal voltage
220 - 240
Protection class
II
Material housing
Steel
Suitable for wall mounting
无
Voltage type
AC/DC
Degree of protection (IP)
IP40
Degree of protection (NEMA)
Other
With light source
有
宽度
597
长度
597
KTA3200FP7A1拓展信息








哦! 它是空的。