KTA3200FT420详情
Schneider KTA3200FT420重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of control element
Other
Rated permanent current Iu
630
Cable entry
Other
Degree of protection (IP), front side
IP20
Type of electrical connection of main circuit
Screw connection
0个相似型号
KTA3200FT420拓展信息








哦! 它是空的。