KTA4000FT340详情
Schneider KTA4000FT340重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally closed contact
0
Type of control element
Rocker lever
Rated permanent current Iu
100
Device construction
Built-in device fixed built-in technique
Degree of protection (IP)
IP30
Overload release current setting
225 - 250
Number of auxiliary contacts as normally open contact
0
Adjustment range undelayed short-circuit release
1500 - 1500
Type of electrical connection of main circuit
Screw connection
KTA4000FT340拓展信息








哦! 它是空的。