KTC2500FP3B2详情
Schneider KTC2500FP3B2重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Number of auxiliary contacts as normally open contact
0
Type of electric connection
Other
Number of normally open contacts as main contact
0
Degree of protection (IP)
IP65/IP67
Degree of protection (NEMA)
Other
Number of normally closed contacts as main contact
0
Max. operating pressure
60000
Number of auxiliary contacts as normally closed contact
0
深度
60.5
直径
26
KTC2500FP3B2拓展信息








哦! 它是空的。