LA1DX20详情
Schneider LA1DX20重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mounting Styles
DIN 导轨安装
Range
TeSys D
Type of electric connection
Screw connection
Number of contacts as change-over contact
0
Number of contacts as normally open contact
2
Number of contacts as normally closed contact
0
Model
Top mounting
系列
LA1D
0个相似型号
LA1DX20拓展信息








哦! 它是空的。